Allied Vision Technologies GmbH Pike Series F-421C

Description
4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large sensor format is the goal to achieve high resolution images with low noise. The sensor has a wide pixel pitch of 7.4 μm. At full resolution, the camera runs up to 16 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. Kodak KAI4022 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet
Description
4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large sensor format is the goal to achieve high resolution images with low noise. The sensor has a wide pixel pitch of 7.4 μm. At full resolution, the camera runs up to 16 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. Kodak KAI4022 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stadtroda, Germany
Pike Series
F-421C
Pike Series F-421C
4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large sensor format is the goal to achieve high resolution images with low noise. The sensor has a wide pixel pitch of 7.4 μm. At full resolution, the camera runs up to 16 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. Kodak KAI4022 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper

4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''.
The reason for this large sensor format is the goal to achieve high resolution images with low noise. The sensor has a wide pixel pitch of 7.4 μm.
At full resolution, the camera runs up to 16 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling.

  • Kodak KAI4022
  • Two configurable inputs, four configurable outputs
  • RS-232 port (serial port, IIDC V1.31)
  • External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
  • Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Vision Sensors
Product Number F-421C
Product Name Pike Series
Monochrome / Color Color
Imaging Technology CCD Camera
Format / Output IEEE 1394 (FireWire)
Resolution 14 bits
Lens Mount C-Mount; M39 Mount
Unlock Full Specs
to access all available technical data