Ultra-compact, inexpensive 1394a Wide VGA camera
The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI.
High-quality (mid-priced) VGA camera with many image pre-processing functions
The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling.
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor.
It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning.
| Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | |
|---|---|---|---|
| Product Category | Vision Sensors | Vision Sensors | Vision Sensors |
| Product Number | F-033B | F-033B | F-033B |
| Product Name | Guppy Series | Stingray Series | Marlin Series |
| Monochrome / Color | Monochrome | Monochrome | Monochrome |
| Imaging Technology | CCD Camera | CCD Camera | CCD Camera |
| Format / Output | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) |
| Resolution | 8 bits; 10 bits | 14 bits | 8 bits; 10 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) | C-Mount; CS-Mount (optional feature) | C-Mount |