Allied Vision Technologies GmbH Guppy Series F-044C

Description
Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with enhanced NIR sensitivity is available. At full resolution, it runs with up to 25 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX419 (NIR version: ICX429), interlaced CCD One configurable input, three configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Edge mode, bulk trigger; programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/CS-Mount adapters; Hirose power: out
Datasheet
Description
Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with enhanced NIR sensitivity is available. At full resolution, it runs with up to 25 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX419 (NIR version: ICX429), interlaced CCD One configurable input, three configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Edge mode, bulk trigger; programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/CS-Mount adapters; Hirose power: out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guppy Series - F-044C - Allied Vision Technologies GmbH
Stadtroda, Germany
Guppy Series
F-044C
Guppy Series F-044C
Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with enhanced NIR sensitivity is available. At full resolution, it runs with up to 25 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX419 (NIR version: ICX429), interlaced CCD One configurable input, three configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Edge mode, bulk trigger; programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/CS-Mount adapters; Hirose power: out

Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity
The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-044B/C NIR, a version with enhanced NIR sensitivity is available. At full resolution, it runs with up to 25 fps. Higher frame rates can be reached by a smaller AOI.

  • Sony ICX419 (NIR version: ICX429), interlaced CCD
  • One configurable input, three configurable outputs
  • RS-232 port (serial port, IIDC V1.31)
  • External trigger shutter: Edge mode, bulk trigger; programmable trigger delay
  • Modular concept options: various IR cut/pass filters, K-/F-/CS-Mount adapters; Hirose power: out
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Vision Sensors
Product Number F-044C
Product Name Guppy Series
Monochrome / Color Color
Imaging Technology CCD Camera
Format / Output IEEE 1394 (FireWire)
Resolution 12 bits
Lens Mount C-Mount; CS-Mount (optional feature)
Unlock Full Specs
to access all available technical data