Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW). Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The camera includes extraordinary image pre-processing functions like smear reduction and the High SNR mode (up to 24 dB better signal-to-noise ratio).
Kodak KAI1020
Two configurable inputs, four configurable outputs
RS-232 port (serial port, IIDC V1.31)
External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW). Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The camera includes extraordinary image pre-processing functions like smear reduction and the High SNR mode (up to 24 dB better signal-to-noise ratio).
- Kodak KAI1020
- Two configurable inputs, four configurable outputs
- RS-232 port (serial port, IIDC V1.31)
- External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
- Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper