4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large sensor format is the goal to achieve high resolution images with low noise. The sensor has a wide pixel pitch of 7.4 μm. At full resolution, the camera runs up to 16 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling.
Kodak KAI4022
Two configurable inputs, four configurable outputs
RS-232 port (serial port, IIDC V1.31)
External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''.
The reason for this large sensor format is the goal to achieve high resolution images with low noise. The sensor has a wide pixel pitch of 7.4 μm.
At full resolution, the camera runs up to 16 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling.
- Kodak KAI4022
- Two configurable inputs, four configurable outputs
- RS-232 port (serial port, IIDC V1.31)
- External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
- Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper