90-degree GigE Vision camera, VGA resolution, 120 fpsThe GS650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity.
The GS650 is available in landscape or portrait orientation.
Models:
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GS650 |
| Product Name | GS Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |