Digital XGA camera -1394b - extensive image pre-processingThe Stingray F-080B/C is equipped with a very sensitive SONY CCD sensor. At full resolution, it runs at 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling.
Very compact 1394a camera - attractive price - Wide XGAThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 30 fps. Higher frame rates can be reached by a smaller AOI.
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-080B/C is equipped with a sensitive SONY CCD sensor.
It runs at 20.08 fps (full resolution, Format_7). The Marlin F-080B/C-30 variant offers 30 fps (at a slight expense in image quality). Higher frame rates can be reached by a smaller AOI and binning.
| Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | |
|---|---|---|---|
| Product Category | Vision Sensors | Vision Sensors | Vision Sensors |
| Product Number | F-080C | F-080C | F-080C |
| Product Name | Stingray Series | Guppy Series | Marlin Series |
| Monochrome / Color | Color | Color | Color |
| Imaging Technology | CCD Camera | CCD Camera | CCD Camera |
| Format / Output | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) |
| Resolution | 14 bits | 12 bits | 12 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) | C-Mount; CS-Mount (optional feature) | C-Mount; CS-Mount (optional feature) |