Allied Vision Technologies GmbH Pike Series F-100C

Description
Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW). Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The camera includes extraordinary image pre-processing functions like smear reduction and the High SNR mode (up to 24 dB better signal-to-noise ratio). Kodak KAI1020 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet
Description
Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW). Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The camera includes extraordinary image pre-processing functions like smear reduction and the High SNR mode (up to 24 dB better signal-to-noise ratio). Kodak KAI1020 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stadtroda, Germany
Pike Series
F-100C
Pike Series F-100C
Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW). Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The camera includes extraordinary image pre-processing functions like smear reduction and the High SNR mode (up to 24 dB better signal-to-noise ratio). Kodak KAI1020 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper

Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW). Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The camera includes extraordinary image pre-processing functions like smear reduction and the High SNR mode (up to 24 dB better signal-to-noise ratio).

  • Kodak KAI1020
  • Two configurable inputs, four configurable outputs
  • RS-232 port (serial port, IIDC V1.31)
  • External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
  • Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Vision Sensors
Product Number F-100C
Product Name Pike Series
Monochrome / Color Color
Imaging Technology CCD Camera
Format / Output IEEE 1394 (FireWire)
Resolution 14 bits
Lens Mount C-Mount
Unlock Full Specs
to access all available technical data