Allied Vision Technologies GmbH Pike Series F-210C

Description
HDTV camera with video frame rate - 2 Megapixel The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At full resolution, it runs up to 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. Kodak KAI2093 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet
Description
HDTV camera with video frame rate - 2 Megapixel The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At full resolution, it runs up to 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. Kodak KAI2093 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stadtroda, Germany
Pike Series
F-210C
Pike Series F-210C
HDTV camera with video frame rate - 2 Megapixel The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At full resolution, it runs up to 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. Kodak KAI2093 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper

HDTV camera with video frame rate - 2 Megapixel
The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At full resolution, it runs up to 31 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling.

  • Kodak KAI2093
  • Two configurable inputs, four configurable outputs
  • RS-232 port (serial port, IIDC V1.31)
  • External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
  • Modular concept options: various IR cut/pass filters, K-/F-/M39-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Vision Sensors
Product Number F-210C
Product Name Pike Series
Monochrome / Color Color
Imaging Technology CCD Camera
Format / Output IEEE 1394 (FireWire)
Resolution 14 bits
Lens Mount C-Mount; M39 Mount
Unlock Full Specs
to access all available technical data