High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color image quality). The GE1900 runs 30 frames per second at 1920 x1080 resolution and even faster with region of interest readout.
The GE1900 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE1900 |
| Product Name | GE Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |