Allied Vision Technologies GmbH Stingray Series F-125B

Description
1394b - Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs at 30 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX445 ExView CCD sensor Configurable I/O's: Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K/F/CS/-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x Copper Board level version available on request
Datasheet
Description
1394b - Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs at 30 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX445 ExView CCD sensor Configurable I/O's: Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K/F/CS/-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x Copper Board level version available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stingray Series - F-125B - Allied Vision Technologies GmbH
Stadtroda, Germany
Stingray Series
F-125B
Stingray Series F-125B
1394b - Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs at 30 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Sony ICX445 ExView CCD sensor Configurable I/O's: Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K/F/CS/-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x Copper Board level version available on request

1394b - Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs at 30 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling.

  • Sony ICX445 ExView CCD sensor
  • Configurable I/O's: Two configurable inputs, four configurable outputs
  • RS-232 port (serial port, IIDC V1.31)
  • External trigger shutter: Programmable, trigger level control, single trigger,
  • bulk trigger, programmable trigger delay
  • Modular concept options: various IR cut/pass filters, K/F/CS/-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x Copper
  • Board level version available on request
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Vision Sensors
Product Number F-125B
Product Name Stingray Series
Monochrome / Color Monochrome
Imaging Technology CCD Camera
Format / Output IEEE 1394 (FireWire)
Resolution 14 bits
Lens Mount C-Mount; CS-Mount (optional feature)
Unlock Full Specs
to access all available technical data