Allied Vision Technologies GmbH Pike Series F-032C

Description
Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. At full resolution, it runs at 208 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The Pike F-032B/C is an excellent motion analysis camera. Kodak KAI0340 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/CS-/M39/M12-Mo unt, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet
Description
Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. At full resolution, it runs at 208 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The Pike F-032B/C is an excellent motion analysis camera. Kodak KAI0340 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/CS-/M39/M12-Mo unt, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stadtroda, Germany
Pike Series
F-032C
Pike Series F-032C
Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. At full resolution, it runs at 208 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The Pike F-032B/C is an excellent motion analysis camera. Kodak KAI0340 Two configurable inputs, four configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/CS-/M39/M12-Mo unt, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper

Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. At full resolution, it runs at 208 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling. The Pike F-032B/C is an excellent motion analysis camera.

  • Kodak KAI0340
  • Two configurable inputs, four configurable outputs
  • RS-232 port (serial port, IIDC V1.31)
  • External trigger shutter: Programmable, trigger level control, single trigger, bulk trigger, programmable trigger delay
  • Modular concept options: various IR cut/pass filters, K-/F-/CS-/M39/M12-Mount, angled head, Hirose power: out; 1394b connectors: 2 x copper or 1 x GOF, 1 x copper
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Vision Sensors
Product Number F-032C
Product Name Pike Series
Monochrome / Color Color
Imaging Technology CCD Camera
Format / Output IEEE 1394 (FireWire)
Resolution 14 bits
Lens Mount C-Mount; CS-Mount (optional feature)
Unlock Full Specs
to access all available technical data