Very compact 1394a camera - attractive price - 1.4 MegapixelThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 17.7 fps. Higher frame rates can be reached by a smaller AOI.
IEEE 1394b camera - 1.4 Megapixel - frame grabber functionsThe Stingray F-146B/C is equipped with a SONY HAD CCD sensor. At full resolution, it runs at 15 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling.
Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-146B/C is equipped with a highly sensitive SONY CCD sensor.
It runs with 17.4 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning.
| Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | |
|---|---|---|---|
| Product Category | Vision Sensors | Vision Sensors | Vision Sensors |
| Product Number | F-146C | F-146C | F-146C |
| Product Name | Guppy Series | Stingray Series | Marlin Series |
| Monochrome / Color | Color | Color | Color |
| Imaging Technology | CCD Camera | CCD Camera | CCD Camera |
| Format / Output | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) |
| Resolution | 12 bits | 14 bits | 12 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) | C-Mount; CS-Mount (optional feature) | C-Mount |