XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames per second at full resolution and even faster with region of interest readout.
The GC1020 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Ethernet cabling (Cat5e).
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GC1020 |
| Product Name | GC Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |