1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology providing high-sensitivity, low noise, excellent antiblooming, and superb image quality. The GB1380 runs 30 frames per second at 1360x1024 resolution and even faster with region of interest readout. The GB1380 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Cat-5e. Models available: The GB1380 is available in portrait or landscape sensor orientation and with in-line or vertical connector orientation:
GB1380, 1360x1024, 30 fps, CCD, Mono
GB1380C, 1360x1024, 30 fps, CCD, Color
GB1380-V, 1360x1024, CCD, Mono, Vertical
GB1380C-V, 1360x1024, CCD, Color, Vertical
GB1380-P, 1360x1024, CCD, Mono, Portrait
GB1380C-P, 1360x1024, CCD, Color, Portrait
GB1380-PV, 1360x1024, CCD, Mono, Portrait, Vertical
GB1380C-PV, 1360x1024, CCD, Color, Portrait, Vertical
Features include:
Very sensitive - High quantum efficiency
Exceptional image quality
High resolution - 1.4 megapixel
Sony ICX285 2/3" Progressive scan CCD
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology providing high-sensitivity, low noise, excellent antiblooming, and superb image quality.
The GB1380 runs 30 frames per second at 1360x1024 resolution and even faster with region of interest readout. The GB1380 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Cat-5e.
Models available:
The GB1380 is available in portrait or landscape sensor orientation and with in-line or vertical connector orientation:
- GB1380, 1360x1024, 30 fps, CCD, Mono
- GB1380C, 1360x1024, 30 fps, CCD, Color
- GB1380-V, 1360x1024, CCD, Mono, Vertical
- GB1380C-V, 1360x1024, CCD, Color, Vertical
- GB1380-P, 1360x1024, CCD, Mono, Portrait
- GB1380C-P, 1360x1024, CCD, Color, Portrait
- GB1380-PV, 1360x1024, CCD, Mono, Portrait, Vertical
- GB1380C-PV, 1360x1024, CCD, Color, Portrait, Vertical
Features include:
- Very sensitive - High quantum efficiency
- Exceptional image quality
- High resolution - 1.4 megapixel
- Sony ICX285 2/3" Progressive scan CCD