1.4 Megapixel CCD camera with GigE Vision, High sensitivityThe ultra-compact 1.4 Megapixel GS1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GS1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology providing high-sensitivity, low noise, excellent antiblooming, and superb image quality. The GB1380 runs 30 frames per second at 1360x1024 resolution and even faster with region of interest readout. The GS1380 works with standard Gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Cat-5e. The GS1380 is available in landscape or Portrait orientation. Models:
GB1380, 1360x1024, 30 fps, CCD, Mono
GB1380C, 1360x1024, 30 fps, CCD, Color
GB1380-P, 1360x1024, CCD, Mono, Portrait
GB1380C-P, 1360x1024, CCD, Color, Portrait
Features include:
Very sensitive - High quantum efficiency
Exceptional image quality
High resolution - 1.4 megapixel (1360x1024)
Sony ICX285 2/3" Progressive scan CCD
1.4 Megapixel CCD camera with GigE Vision, High sensitivityThe ultra-compact 1.4 Megapixel GS1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GS1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology providing high-sensitivity, low noise, excellent antiblooming, and superb image quality.
The GB1380 runs 30 frames per second at 1360x1024 resolution and even faster with region of interest readout. The GS1380 works with standard Gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Cat-5e.
The GS1380 is available in landscape or Portrait orientation.
Models:
- GB1380, 1360x1024, 30 fps, CCD, Mono
- GB1380C, 1360x1024, 30 fps, CCD, Color
- GB1380-P, 1360x1024, CCD, Mono, Portrait
- GB1380C-P, 1360x1024, CCD, Color, Portrait
Features include:
- Very sensitive - High quantum efficiency
- Exceptional image quality
- High resolution - 1.4 megapixel (1360x1024)
- Sony ICX285 2/3" Progressive scan CCD