Right-angle GigE Vision camera, Ex-view sensor, 120 fpsThe GS660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢).
The GS660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and sensitivity.
Models
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GS660 |
| Product Name | GS Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |