1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢).
The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20 frames per second at 1360x1024 resolution and even faster with region of interest readout. The GE1350 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e cabling.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE1350C |
| Product Name | GE Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) |