Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢).
The CCD sensor has excellent image quality and sensitivity.
The GB650 is available in portrait or landscape sensor orientation and with in-line or vertical connector orientation. Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GB650C |
| Product Name | GB Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |