High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology providing high-sensitivity, low noise, excellent antiblooming, and superb image quality. The GC1380 runs 20 frames per second at 1360x1024 resolution and even faster with region of interest readout.
The GC1380 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Cat-5e.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GC1380 |
| Product Name | GC Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |