Very compact, inexpensive 1394a camera - 0.4 MegapixelThe Guppy F-046B/C is a very compact, inexpensive camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 49.4 fps. Higher frame rates can be reached by a smaller AOI.
Wide VGA 1394b camera - comprehensive image pre-processing - high quality, mid-priceThe Stingray F-046B/C is a Wide VGA 1394b camera. It is equipped with a sensitive SONY HAD CCD sensor, and runs at 61 fps at full resolution. Thanks to its comprehensive image pre-processing functions, it delivers an outstanding high image quality. The mid-price camera reaches higher frame rates by a smaller AOI, binning (b/w) or sub-sampling.
Compact, flexible, modular IEEE 1394 Wide VGA C-Mount cameraThe Marlin F-046B/C is equipped with a very sensitive Sony CCD sensor. It runs at 52.71 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning.
| Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | |
|---|---|---|---|
| Product Category | Vision Sensors | Vision Sensors | Vision Sensors |
| Product Number | F-046B | F-046B | F-046B |
| Product Name | Guppy Series | Stingray Series | Marlin Series |
| Monochrome / Color | Monochrome | Monochrome | Monochrome |
| Imaging Technology | CCD Camera | CCD Camera | CCD Camera |
| Format / Output | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) |
| Resolution | 8 bits; 10 bits | 14 bits | 8 bits; 10 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) | C-Mount; CS-Mount (optional feature) | C-Mount |