16 Megapixel CCD camera 3 fps The 16-megapixel GE4900 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4900 is the high-quality Kodak KAI-16000 CCD image sensor that provides exceptionally high resolution and good sensitivity.
The GigE Vision„¢ compliant GE4900 works with standard gigabit Ethernet hardware and cable lengths up to 100 meters (300 ft) using conventional Cat5e network cable.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE4900C |
| Product Name | GE Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | F-Mount |