Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢) with very fast frame rate.
The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even faster with region of interest readout. The progressive scan architecture and global electronic shutter provide excellent image quality for full motion video and still image capture. The GE1050 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE1050 |
| Product Name | GE Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |