High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢) that runs 30 frames per second at full-resolution.
The GC1380H is the highest performance GigE Vision-based camera on the market. It incorporates the incomparable Sony ICX285 CCD sensor that uses ExView technology to provide high-sensitivity, excellent antiblooming, and superb image quality.
The camera interface uses standard gigabit Ethernet hardware and cables that can have lengths up to 100 meters (330 ft) long using conventional Cat-5e network cable.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GC1380H |
| Product Name | GC Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |