2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1660 incorporates a high-quality 2/3" Kodak KAI-2020 CCD sensor providing excellent monochrome and color image quality in 4:3 format. The GE1660 runs 30 frames per second at 1600 x1200 resolution and even faster with region of interest readout.
The GE1660 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE1660C |
| Product Name | GE Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |