Allied Vision Technologies GmbH GE Series Prosilica GE1900C

Description
High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color image quality). The GE1900 runs 30 frames per second at 1920 x1080 resolution and even faster with region of interest readout. The GE1900 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e. Features include: High resolution - 2 megapixels (1920x1080) Kodak KAI-2093 Progressive scan CCD Global shutter (Snapshot shutter) Extra fast frame rate - 30 fps at full-resolution
Datasheet
Description
High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color image quality). The GE1900 runs 30 frames per second at 1920 x1080 resolution and even faster with region of interest readout. The GE1900 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e. Features include: High resolution - 2 megapixels (1920x1080) Kodak KAI-2093 Progressive scan CCD Global shutter (Snapshot shutter) Extra fast frame rate - 30 fps at full-resolution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color image quality). The GE1900 runs 30 frames per second at 1920 x1080 resolution and even faster with region of interest readout. The GE1900 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e. Features include: High resolution - 2 megapixels (1920x1080) Kodak KAI-2093 Progressive scan CCD Global shutter (Snapshot shutter) Extra fast frame rate - 30 fps at full-resolution

High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color image quality). The GE1900 runs 30 frames per second at 1920 x1080 resolution and even faster with region of interest readout.
The GE1900 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e.
Features include:

  • High resolution - 2 megapixels (1920x1080)
  • Kodak KAI-2093 Progressive scan CCD
  • Global shutter (Snapshot shutter)
  • Extra fast frame rate - 30 fps at full-resolution
Supplier's Site Datasheet

Technical Specifications

  Allied Vision Technologies GmbH
Product Category Vision Sensors
Product Number Prosilica GE1900C
Product Name GE Series
Monochrome / Color Color
Imaging Technology CCD Camera
Format / Output Ethernet
Resolution 12 bits
Lens Mount C-Mount
Unlock Full Specs
to access all available technical data

Similar Products

Localization systems: Triton Floor-LOC - TLOC100-100 LIDAR-LOC SIM1200 - SICK
Specs
Inspection Functions Object Position
Format / Output Position (x, y, direction angle)
View Details
High Speed Industrial Camera - HPS-HSC5K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Firefly S Ultra Compact and Light USB3 Camera - FFY-U3-04S2M-S - Teledyne FLIR IIS
Specs
Monochrome / Color Monochrome
Imaging Technology CMOS Camera
Format / Output USB; USB3 Port
View Details
2 suppliers