Allied Vision Technologies GmbH Datasheets for CMOS Cameras
Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually.
CMOS Cameras: Learn more
| Product Name | Notes |
|---|---|
| Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can... | |
| Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC750 runs 60 frames per second... | |
| Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1280 runs 27 frames per... | |
| Ultra-compact, inexpensive 1394a Wide VGA camera with HDR mode The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the... | |
| Very compact 5 Megapixel camera - attractive price - 1394a The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it... |