Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant Gigabit Ethernet interface.
The GC780 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (330 ft) long using conventional Cat5e network cabling.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GC780C |
| Product Name | GC Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |