Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that provides superior image quality, excellent sensitivity, and low noise.
The GigE Vision„¢ compliant GC2450 works with standard gigabit Ethernet hardware and cable lengths up to 100 meters (300 ft) using conventional Cat-5e ethernet network cable.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GC2450C |
| Product Name | GC Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |