Compact, flexible, modular IEEE 1394 2 Megapixel C-Mount cameraThe Marlin F-201B/C is equipped with a highly sensitive SONY CCD sensor.
It runs at 12.5 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning.
High performance UXGA camera - 1394b - many frame grabber functionsThe Stingray F-201B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 14 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling.
| Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | |
|---|---|---|
| Product Category | Vision Sensors | Vision Sensors |
| Product Number | F-201C | F-201C |
| Product Name | Marlin Series | Stingray Series |
| Monochrome / Color | Color | Color |
| Imaging Technology | CCD Camera | CCD Camera |
| Format / Output | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) |
| Resolution | 12 bits | 14 bits |
| Lens Mount | C-Mount | C-Mount; CS-Mount (optional feature) |