High Definition Resolution CCD camera with GigE Vision interface - 30 frames per secondThe new 2/3" format, HD-resolution, 2 megapixel GE1910 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1910 incorporates the new Kodak KAI-02150 CCD sensor excellent image quality in HD resolution (1080p). The GE1910 runs 30 frames per second at 1920 x1080 resolution and even faster with region of interest readout.
The GE1910 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE1910C |
| Product Name | GE Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |