Fast CCD camera with Gigabit Ethernet interface - 200 fpsThe GE680 is a very fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GE680 runs 200 frames per second at VGA resolution (640x480), uncompressed, over its Gigabit Ethernet interface.
The CCD sensor is suitable for applications where speed and good sensitivity are required. The GE680 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e network cabling.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE680C |
| Product Name | GE Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount |