Allied Vision Technologies GmbH Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing... | |
| 1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor... | |
| 1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GB1380 incorporates the... | |
| 11 Megapixel CCD camera - 5 fps The 11-megapixel GE4000 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4000 is... | |
| 1394b - Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs... | |
| 1394b camera with Sony ICX285 sensor 30 fpsThe Pike F-145B/C is equipped with one of the finest sensors, Sony's ExView HAD CCD ICX285. Furthermore, various real-time pre-processing functions enhance its... | |
| 2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1650 incorporates... | |
| 2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The... | |
| 2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1600 incorporates a high-quality Sony CCD sensor... | |
| 4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large... | |
| 5 Megapixel premium camera 15 fps numerous image pre-processing functionsThe Pike F-505B/C is equipped with a renowned Sony Super HAD CCD sensor and has an excellent image quality. At full... | |
| 5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at... | |
| Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-145B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 10 fps (full resolution, Format_7). Higher frame... | |
| Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-146B/C is equipped with a highly sensitive SONY CCD sensor. It runs with 17.4 fps (full resolution, Format_7). Higher frame... | |
| Compact, flexible, modular IEEE 1394 2 Megapixel C-Mount cameraThe Marlin F-201B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 12.5 fps (full resolution, Format_7). Higher frame... | |
| Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can... | |
| Compact, flexible, modular IEEE 1394 Wide VGA C-Mount cameraThe Marlin F-046B/C is equipped with a very sensitive Sony CCD sensor. It runs at 52.71 fps (full resolution, Format_7). Higher frame... | |
| Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can... | |
| Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-080B/C is equipped with a sensitive SONY CCD sensor. It runs at 20.08 fps (full resolution, Format_7). The Marlin F-080B/C-30 variant... | |
| Digital XGA camera -1394b - extensive image pre-processingThe Stingray F-080B/C is equipped with a very sensitive SONY CCD sensor. At full resolution, it runs at 31 fps. Higher frame rates can... | |
| Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢) with very fast frame rate. The GE1050 incorporates the... | |
| HDTV camera with video frame rate - 2 Megapixel The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At... | |
| High Definition Resolution CCD camera with GigE Vision interface - 30 frames per secondThe new 2/3" format, HD-resolution, 2 megapixel GE1910 is a high-resolution CCD camera with Gigabit Ethernet interface... | |
| High end - Microscopy - Ophthalmology - 1394a - b/w output interpolation modesThe Oscar series consists of three models (3, 5 and 8 Megapixel) with very sensitive CCD sensors, sophisticated... | |
| High performance 1394b camera - 5 Megapixel - 9 fpsThe Stingray F-504B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 9 fps. Higher... | |
| High performance UXGA camera - 1394b - many frame grabber functionsThe Stingray F-201B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 14 fps. | |
| High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates... | |
| High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very... | |
| High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1380 incorporates the incomparable... | |
| High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1380 incorporates the... | |
| High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GB660 incorporates a Sony ExView... | |
| High-end 5 Megapixel 1394 camera for still imagingThe Oscar F-510C is an excellent camera for sophisticated still imaging. It includes a frame readout Sony CCD sensor. ICX282 B/W signal out of... | |
| High-end 8 Megapixel 1394 camera for still imagingThe Oscar F-810C is an excellent camera for sophisticated still imaging. It includes a frame readout Sony CCD sensor. ICX456 B/W signal out of... | |
| High-performance 4 megapixel CCD camera - 15 fpsThe 4-megapixel GE2040 is a very high-resolution CCD camera with Gigabit Ethernet output. The GE2040 has a fast frame rate of 15 fps... | |
| High-quality (mid-priced) VGA camera with many image pre-processing functions The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many... | |
| IEEE 1394b camera - 1.4 Megapixel - frame grabber functionsThe Stingray F-146B/C is equipped with a SONY HAD CCD sensor. At full resolution, it runs at 15 fps. Higher frame... | |
| Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC750 runs 60 frames per second... | |
| Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC780 incorporates the Sony ICX415 CCD sensor... | |
| Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1290 incorporates a high-quality Sony Exview HAD... | |
| Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW). | |
| Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor. | |
| Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality... | |
| Sony ICX285 ExView HAD sensor - high sensivity - low-noise binning mode - defect pixel correctionThe Stingray F-145B/C incorporates the popular SONY ICX285 ExView HAD sensor. In combination with the... | |
| The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum... | |
| Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The... | |
| Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1600 incorporates a high-quality Sony CCD sensor... | |
| Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1280 runs 27 frames per... | |
| Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15... | |
| Ultra-compact, inexpensive 0.37 Megapixel camera - interlaced, high sensitivity The Guppy F-038B/C is equipped with a sensitive interlaced sensor - which makes the move from analog to digital cameras very... | |
| Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras... | |
| Ultra-compact, inexpensive 1394a Wide VGA camera The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58... | |
| Ultra-compact, inexpensive 1394a Wide VGA camera with HDR mode The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the... | |
| Very compact 1394a camera - attractive price - 1.4 MegapixelThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs... | |
| Very compact 1394a camera - attractive price - Wide XGAThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs... | |
| Very compact 5 Megapixel camera - attractive price - 1394a The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it... | |
| Very compact, inexpensive 1394a camera - 0.4 MegapixelThe Guppy F-046B/C is a very compact, inexpensive camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 49.4... | |
| Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The 1/2" CCD sensor has excellent image... | |
| Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality... | |
| Wide VGA 1394b camera - comprehensive image pre-processing - high quality, mid-priceThe Stingray F-046B/C is a Wide VGA 1394b camera. It is equipped with a sensitive SONY HAD CCD sensor,... | |
| XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing... |
| Next >> |