High-performance 4 megapixel CCD camera - 15 fpsThe 4-megapixel GE2040 is a very high-resolution CCD camera with Gigabit Ethernet output. The GE2040 has a fast frame rate of 15 fps at 2040x2040 resolution. The sensor used in the GE2040 is the high-quality KAI-04022 CCD image sensor from Kodak and provides superior image quality, excellent sensitivity, and low noise.
The GigE Vision„¢ compliant GE2040 works with standard gigabit Ethernet hardware and cable lengths up to 100 meters (300 ft) using conventional Cat5e network cabling.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE2040C |
| Product Name | GE Series |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount (optional feature); F-Mount (optional feature) |