High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise, and superb image quality. The GE1380 runs 20 frames per second at 1360x1024 resolution and even faster with region of interest readout.
The GE1380 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e cabling.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE1380 |
| Product Name | GE Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) |