High Definition Resolution CCD camera with GigE Vision interface - Dual Gigabit Ethernet Port - 240MB/s The new 2/3" format, HD-resolution, 2 megapixel GX1910 is a high-resolution CCD camera with GigE Vision® Gigabit Ethernet interface. The GX1910 incorporates the new Kodak KAI-02150 CCD sensor excellent image quality in HD resolution (1080p).
The GX1910 has two screw-captivated Gigabit Ethernet ports configured as a Link Aggregation Group (LAG) to provide a sustained maximum data rate of 240 MBytes per second.
The GX1910 runs 60 frames per second at 1920 x1080 resolution and even faster with region of interest readout. The GX1910 works with standard gigabit Ethernet hardware and cables and can have cable lengths up to 100 meters (300 ft) long using conventional Cat5e.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GX1910 |
| Product Name | GX Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 14 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) |