VGA resolution CCD camera with GigE Vision - 90 frames per secondThe GE650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and excellent image quality are key requirements.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GE650 |
| Product Name | GE Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 12 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) |