Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-145B/C is equipped with a highly sensitive SONY CCD sensor.
It runs at 10 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning.
1394b camera with Sony ICX285 sensor 30 fpsThe Pike F-145B/C is equipped with one of the finest sensors, Sony's ExView HAD CCD ICX285. Furthermore, various real-time pre-processing functions enhance its exceptional image quality. At full resolution, it runs at 30 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w), or sub-sampling.
Sony ICX285 ExView HAD sensor - high sensivity - low-noise binning mode - defect pixel correctionThe Stingray F-145B/C incorporates the popular SONY ICX285 ExView HAD sensor. In combination with the Stingray's image pre-processing functions like low-noise binning mode and High SNR mode, this camera produces clear and brillant images even with very low light. At full resolution, it runs at 16 fps. Higher frame rates can be reached by a smaller AOI, binning (b/w) or sub-sampling. Also available: Stingray F-145B/C-30 fps (monochrome).
| Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | Allied Vision Technologies GmbH | |
|---|---|---|---|
| Product Category | Vision Sensors | Vision Sensors | Vision Sensors |
| Product Number | F-145B | F-145B | F-145B |
| Product Name | Marlin Series | Pike Series | Stingray Series |
| Monochrome / Color | Monochrome | Monochrome | Monochrome |
| Imaging Technology | CCD Camera | CCD Camera | CCD Camera |
| Format / Output | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) | IEEE 1394 (FireWire) |
| Resolution | 8 bits; 10 bits | 14 bits | 14 bits |
| Lens Mount | C-Mount | C-Mount | C-Mount; CS-Mount (optional feature) |