Ultra-compact, inexpensive 0.37 Megapixel camera - interlaced, high sensitivity The Guppy F-038B/C is equipped with a sensitive interlaced sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-038B/C NIR, a version with enhanced NIR sensitivity is available. At full resolution, it runs with up to 30 fps. Higher frame rates can be reached by a smaller AOI.
Sony ICX418 interlaced CCD (NIR version: ICX428)
One configurable input, three configurable outputs
RS-232 port (serial port, IIDC V1.31)
External trigger shutter: Edge mode, bulk trigger; programmable trigger delay
Modular concept options: various IR cut/pass filters, K-/F-/CS-Mount adapters; Hirose power: out
Ultra-compact, inexpensive 0.37 Megapixel camera - interlaced, high sensitivity
The Guppy F-038B/C is equipped with a sensitive interlaced sensor - which makes the move from analog to digital cameras very easy. Additionally, with the Guppy F-038B/C NIR, a version with enhanced NIR sensitivity is available. At full resolution, it runs with up to 30 fps. Higher frame rates can be reached by a smaller AOI.
- Sony ICX418 interlaced CCD (NIR version: ICX428)
- One configurable input, three configurable outputs
- RS-232 port (serial port, IIDC V1.31)
- External trigger shutter: Edge mode, bulk trigger; programmable trigger delay
- Modular concept options: various IR cut/pass filters, K-/F-/CS-Mount adapters; Hirose power: out