8 Megapixel CCD camera - Dual GigE port - 240 MB/s The 8-megapixel GX3300 is a very high-resolution CCD camera with Gigabit Ethernet output. The GX3300 has a fast frame rate of 15 fps at 3296 x 2472 resolution. The sensor used in the GX3300 is the high-quality 8-Megapixel CCD Kodak KAI-08050 that provides superior image quality, excellent sensitivity, and low noise.
The GX3300 has two screw-captivated Gigabit Ethernet ports configured as a Link Aggregation Group (LAG) to provide a sustained maximum data rate of 240 MBytes per second.
The GigE Vision compliant GX3300 works with standard gigabit Ethernet hardware and cable lengths up to 100 meters (300 ft) using conventional Cat-5e network cabling.
The GX3300 is available with a C-mount or F-mount (F-mount is recommended due to the large sensor size.
Features include:
| Allied Vision Technologies GmbH | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | Prosilica GX3300 |
| Product Name | GX Series |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | Ethernet |
| Resolution | 14 bits |
| Lens Mount | C-Mount; CS-Mount (optional feature) |