Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| MIL-26482 BOX MNT RECPT 10#20 PIN CNT | |
| MIL-26482 BOX MNT RECPT 19#20 SKT CNT | |
| MIL-26482 BOX MNT RECPT 26#20 SKT CNT | |
| MIL-26482 BOX MNT RECPT 55#20 SKT CNT | |
| MIL-26482 BOX MNT RECPT 6#20 PIN CNT | |
| MIL-26482 BOX MNT RECPT, 1210#20 SKT | |
| MIL-26482 JAM NUT RECPT 6#20 PIN CNT | |
| MIL-26482 Jam Nut RECPT 6#20 SKT CNT | |
| MIL-26482 PLG 6#20 SKT CONTS 065028-0002 MS | |
| Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following... |
| << Prev | Next >> |