Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3124F22-21S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124F22-21S
MIL Spec Connector - MIL-DTL-26482 I MS3124F22-21S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 22, 21Pos, Panel; Body Material Amphenol Industrial - 04K4118 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 22, 21Pos, Panel; Body Material Amphenol Industrial
04K4118
Jam Nut Connector Rcpt, Size 22, 21Pos, Panel; Body Material Amphenol Industrial 04K4118
JAM NUT CONNECTOR RCPT, SIZE 22, 21POS, PANEL; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Jam Nut Receptacle; Connecting Termination:Crimp; Connector Mounting:Panel; Connector Shell Size:22 RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 22, 21POS, PANEL; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Jam Nut Receptacle; Connecting Termination:Crimp; Connector Mounting:Panel; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3124F22-21S 04K4118
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 22, 21Pos, Panel; Body Material Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22000-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details