Amphenol Corporation Connectors Mil-Qualified, Circular Body, All MS3124F22-41PW

Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote
Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3124F22-41PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3124F22-41PW
Connectors Mil-Qualified, Circular Body, All MS3124F22-41PW
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol - 34M2446 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol
34M2446
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol 34M2446
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3124F22-41PW 34M2446
Product Name Connectors Mil-Qualified, Circular Body, All Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 7909B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Mini Alligator Clip to Banana Socket, Adapter - 8017 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details