Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| Connectors Mil-Qualified, Circular Body, All | |
| Connectors Mil-Qualified, Dust Caps | |
| MIL-26482 STRGT PLG 32#20 SKT CNT | |
| MIL-26482 STRGT PLG 55#20 PIN CNT | |
| MIL-DTL-26482 PLUG D/C SZ 10 ANODIZED BLK CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 10 OD CAD CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 12 OD CAD CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 14 ANODIZED BLK ROPE | |
| MIL-DTL-26482 PLUG D/C SZ 14 OD CAD CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 14 | |
| MIL-DTL-26482 PLUG D/C SZ 16 ANODIZED BLK ROPE 5 IN | |
| MIL-DTL-26482 PLUG D/C SZ 16 OD CAD CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 20 OD CAD CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 8 OD CAD CHAIN | |
| MIL-DTL-26482 PLUG D/C SZ 8 | |
| MIL-DTL-26482 RECEPT D/C SZ 10 OD CAD CHAIN | |
| MIL-DTL-26482 RECEPT D/C SZ 10 | |
| MIL-DTL-26482 RECEPT D/C SZ 12 - RECPT;ANOD BLK | |
| MIL-DTL-26482 RECEPT D/C SZ 12 DUST CAP SIZE 12 | |
| MIL-DTL-26482 RECEPT D/C SZ 12 MS318112NA | |
| MIL-DTL-26482 RECEPT D/C SZ 12 | |
| MIL-DTL-26482 RECEPT D/C SZ 14 MS318114CA | |
| MIL-DTL-26482 RECEPT D/C SZ 14 OD CAD CHAIN | |
| MIL-DTL-26482 RECEPT D/C SZ 14 W/CHAIN & RING | |
| MIL-DTL-26482 RECEPT D/C SZ 14 | |
| MIL-DTL-26482 RECEPT D/C SZ 16 OD CAD CHAIN | |
| MIL-DTL-26482 RECEPT D/C SZ 18 | |
| MIL-DTL-26482 RECEPT D/C SZ 20 | |
| MIL-DTL-26482 RECEPT D/C SZ 22 - RECPT;ANOD BLK | |
| MIL-DTL-26482 RECEPT D/C SZ 24 | |
| MIL-DTL-26482 RECEPT D/C SZ 8 | |
| MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment... | |
| Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following... |
| << Prev | Next >> |