Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3124E22-55P

Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote
Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3124E22-55P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3124E22-55P
Connectors Mil-Qualified, Circular Body, All MS3124E22-55P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124E22-55P
MIL Spec Connector - MIL-DTL-26482 I MS3124E22-55P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial - 04K4044 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial
04K4044
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial 04K4044
JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Pin, Crimp, Panel Mount Rohs Compliant Amphenol Industrial - 48K2824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Pin, Crimp, Panel Mount Rohs Compliant Amphenol Industrial
48K2824
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Pin, Crimp, Panel Mount Rohs Compliant Amphenol Industrial 48K2824
Circular Connector, MIL-C-26482 Series I, Receptacle, 55, Pin, Crimp, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 55, Pin, Crimp, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3124E22-55P MS3124E22-55P 04K4044 48K2824
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Pin, Crimp, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2923C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details