CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Military Specification:MIL-DT
MIL SERIES CONNECTOR, 32 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, RECEPTACLE
MS/PT PROPRIETARY/MIL-C-26
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3122E18-32P | 85C4121 | 93AJ3754 | 97J0492 | 70009984 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Receptacle, Size 18, 32 Position, Box; Military Specification Amphenol Industrial | Mil Series Connector, 32 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Industrial | Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3122E Environmental Resisting Box Mounting Receptacles, Straight Body Style, Crimp Termination, 18 Shell Size, 18-32 In... | connector,milspec box receptacle,class e,size 18,32 #20 crimp pin contact |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Geometry | Straight | Straight | |||
| Termination | Solder | ||||
| Mounting | Flanged |