ITT Cannon Circular Connector Assemblies MS3122E22-55S

Description
55 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3122E22-55S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3122E22-55S-ND
Circular Connector Assemblies IMS3122E22-55S-ND
55 Position Circular Connector Receptacle, Female Sockets Crimp

55 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3122E22-55S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3122E22-55S
Connectors Mil-Qualified, Circular Body, All MS3122E22-55S
MIL-26482 BOX MNT RECPT 55#20 SKT CNT

MIL-26482 BOX MNT RECPT 55#20 SKT CNT

Buy Now
Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon - 38P5735 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon
38P5735
Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon 38P5735
MIL SPEC CIRCULAR CONN, RCPT, 55P, 22-55; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 55P, 22-55; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3122E22-55S-ND MS3122E22-55S 38P5735
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Mil Spec Circular Conn, Rcpt, 55P, 22-55; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data