Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 50 60 70 80 90 100 110 114 115 116 117 118 119 120
Product Name Notes
4AWG HVYDTY RING 8-10 ST,STUD MIL SPC MS20659-144
9-1190825-4-CIRCULAR MIL SPEC RELIEF & ADAPTER
AI-Solder Plug E-Class 26482-1 MIL-DTL-26482 I
BOX MOUNT RECEP MIL-DTL-26482
CONNECT 90 DEG PLUG NON-MIL CRIMP
CONNECT STRT PLUG NON-MIL LESS REAR ACCE
CONNECT STRT PLUG NON-MIL
CONNECT-CRIMP STRT PLUG NON-MIL
CONNECT-CRIMP WL MT RCPT NON-MIL
CONNECT-SLDR BOX MT RCPT NON-MIL
Connectors Mil-Qualified, Circular Body, All
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Crimp Plug Connector 26482-1 MIL-DTL-26482
MIL-DTL-26482
MIL-DTL-38999 SERIES III CIRCU
MIL-STD-1553 DATA BUS 2 STUB COUPLER,
MIL-STD-1553 Data Bus Coupler,
MT JAX NON MIL ROH
RECPT, MIL, CIRCULAR, SHELL 8
RECT MIL SPEC CONN PLUG ASSY
RJF USB-C J/N RECP BLK ZnNi MIL TYP AL SHELL,BLK ZN/NI PLT
SOCKET PLUG MIL-DTL-26482
Solder Plug J-Class 26482-1 MIL-DTL-26482
STRAIGHT PLUG MIL-DTL 26482
TERMNTR PLG,TRB,78ohm,2W1% 3IN CHAIN,ROHS,MIL-STD-1 553B
TERMNTR PLG,TRB,78ohm,2W1% 6IN CHAIN,ROHS,MIL-STD-1 553B
TERMNTR PLG,TRB,78ohm,2W1% NO CHAIN,ROHS,MIL-STD-1 553B
TRB Plug, Military Crimp, Straight, 3-lug for TWC-78-2 c
USB-C J/N RECP BLK ZnNi PCB MIL TYP AL SHELL,BLK ZN/NI PLT
USB-C PLG BLK ZnNi MIL TYP AL SHELL,BLK ZN/NI PLT
USB-C RECP BLK ZnNi 1m cordset MIL TYP AL SHELL,BLK ZN/NI PLT
USB-C RECP BLK ZnNi PCB MIL TYP AL SHELL,BLK ZN/NI PLT

<< Prev