Amphenol Industrial Circular Connector Assemblies MS3126E10-6P

Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3126E10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126E10-6P-ND
Circular Connector Assemblies 1178-MS3126E10-6P-ND
6 Position Circular Connector Plug, Male Pins Crimp

6 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3126E10-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3126E10-6P
Connectors Mil-Qualified, Circular Body, All MS3126E10-6P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126E10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3126E10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126E10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3126E10-6P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace - 97J0549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
97J0549
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace 97J0549
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Industrial - 34H5524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Industrial
34H5524
Circular Connector, Plug, 10-6, Cable; Military Specification Amphenol Industrial 34H5524
CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-6, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3126E10-6P-ND MS3126E10-6P MS3126E10-6P 97J0549
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products