Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| 4AWG HVYDTY RING 8-10 ST,STUD MIL SPC MS20659-144 | |
| 9-1190825-4-CIRCULAR MIL SPEC RELIEF & ADAPTER | |
| AI-Solder Plug E-Class 26482-1 MIL-DTL-26482 I | |
| AI-Solder Plug E-Class 26482-1 MIL-DTL-26482 | |
| BOX MOUNT RECEP MIL-DTL-26482 | |
| BOX MOUNT RECEPTACLE MIL-DTL-26482 | |
| CONNECT 90 DEG PLUG NON-MIL CRIMP | |
| CONNECT STRT PLUG NON-MIL | |
| CONNECT-CRIMP STRT PLUG NON-MIL | |
| CONNECT-CRIMP WL MT RCPT NON-MIL | |
| CONNECT-SLDR BOX MT RCPT NON-MIL | |
| Connectors Mil-Qualified, Circular Body, All | |
| Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | |
| Crimp Plug Connector 26482-1 MIL-DTL-26482 | |
| MIL-DTL-26482 Series 2 connectors have improved sealing compared to the 26482 Series I connectors and rear hardware is not supplied allowing for rear hardware versatility. MIL-DTL-26482 Series 2 harsh environment... | |
| MIL-DTL-26482 | |
| MIL-DTL-38999 SERIES III CIRCU | |
| MIL-STD-1553 DATA BUS 2 STUB COUPLER, | |
| MIL-STD-1553 Data Bus Coupler, | |
| MT JAX NON MIL ROH | |
| RECPT, MIL, CIRCULAR, SHELL 8 | |
| RECT MIL SPEC CONN PLUG ASSY | |
| RECTANGULAR MIL SPEC CONNECTOR | |
| RJF USB-C J/N RECP BLK ZnNi MIL TYP AL SHELL,BLK ZN/NI PLT | |
| SOCKET PLUG MIL-DTL-26482 | |
| Solder Plug J-Class 26482-1 MIL-DTL-26482 | |
| STRAIGHT PLUG MIL-DTL 26482 | |
| TERMNTR PLG,TRB,78ohm,2W1% 3IN CHAIN,ROHS,MIL-STD-1 553B | |
| TERMNTR PLG,TRB,78ohm,2W1% 6IN CHAIN,ROHS,MIL-STD-1 553B | |
| TERMNTR PLG,TRB,78ohm,2W1% NO CHAIN,ROHS,MIL-STD-1 553B | |
| TRB Plug, Military Crimp, Straight, 3-lug for TWC-78-2 c | |
| USB-C J/N RECP BLK ZnNi PCB MIL TYP AL SHELL,BLK ZN/NI PLT | |
| USB-C RECP BLK ZnNi 1m cordset MIL TYP AL SHELL,BLK ZN/NI PLT | |
| USB-C RECP BLK ZnNi PCB MIL TYP AL SHELL,BLK ZN/NI PLT |
| << Prev |